LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 30mA HQFN28V
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023013-BD6066EKN-E2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 40.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 28-HQFN
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC LED DRV CTRL PWM 30MA HQFN28V Product overview: BD6066EKN-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6066EKN-E2 can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 28HQFN
IC LED DRV CTRL PWM 30MA HQFN28V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD6066EKN-E2TR-ND | 1023013-BD6066EKN-E2 | 137-BD6066EKN-E2 | BD6066EKN-E2 | BD6066EKN-E2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BD6066EKN-E2 | 30MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | 2.7 to 22 volts | |
| Output Voltage | 40.5 volts | 40.5 volts | |||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |