ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD6061GUT-E2 BD6061GUT-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049398-BD6061GUT-E2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: VCSP60N1 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 270mA (Switch) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049398-BD6061GUT-E2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: VCSP60N1 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 270mA (Switch) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD6061GUT-E2 - 049398-BD6061GUT-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD6061GUT-E2
049398-BD6061GUT-E2
PMIC - PMIC - LED Drivers - BD6061GUT-E2 049398-BD6061GUT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049398-BD6061GUT-E2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: VCSP60N1 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 270mA (Switch) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049398-BD6061GUT-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VCSP60N1
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 270mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
270MA LED Driver IC
137-BD6061GUT-E2
270MA LED Driver IC 137-BD6061GUT-E2
IC LED DRVR RGLTR 270MA VCSP60N1 Product overview: BD6061GUT-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 270MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6061GUT-E2 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR 270MA VCSP60N1 Product overview: BD6061GUT-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 270MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6061GUT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - BD6061GUT-E2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
BD6061GUT-E2-ND
LED Drivers BD6061GUT-E2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 270mA (Switch) VCSP60N1

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 270mA (Switch) VCSP60N1

Buy Now Datasheet
PMIC - LED Drivers - BD6061GUT-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD6061GUT-E2
PMIC - LED Drivers BD6061GUT-E2
IC LED DRIVER RGLTR 270MA 8CSP

IC LED DRIVER RGLTR 270MA 8CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD6061GUT-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD6061GUT-E2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD6061GUT-E2
IC LED DRVR RGLTR 270MA VCSP60N1

IC LED DRVR RGLTR 270MA VCSP60N1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 049398-BD6061GUT-E2 137-BD6061GUT-E2 BD6061GUT-E2-ND BD6061GUT-E2 BD6061GUT-E2
Product Name PMIC - PMIC - LED Drivers - BD6061GUT-E2 270MA LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 18 volts 18 volts
Output Current 270 milliamps 270 milliamps 270 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

120MA LED Driver IC - 137-TLD1315ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Number of Channels 3 #
Package Type Tape & Reel (TR)
View Details
7 suppliers
LED Drivers - 1727-2661-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
6 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
7 suppliers