ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD57015GWL-E2 BD57015GWL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 810265-BD57015GWL-E2 Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Current - Supply: 44mA, 27mA Supplier Device Package: UCSP50L4C Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 63-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 0V ~ 17.4V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 810265-BD57015GWL-E2 Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Current - Supply: 44mA, 27mA Supplier Device Package: UCSP50L4C Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 63-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 0V ~ 17.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD57015GWL-E2 - 810265-BD57015GWL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD57015GWL-E2
810265-BD57015GWL-E2
PMIC - PMIC - Power Management - Specialized - BD57015GWL-E2 810265-BD57015GWL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 810265-BD57015GWL-E2 Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Current - Supply: 44mA, 27mA Supplier Device Package: UCSP50L4C Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 63-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 0V ~ 17.4V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 810265-BD57015GWL-E2
Packaging: Reel
Mounting Style: SMD
Applications: Wireless Power Receiver
Current - Supply: 44mA, 27mA
Supplier Device Package: UCSP50L4C
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 63-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0V ~ 17.4V

Buy Now
Power Management - Specialized - BD57015GWL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD57015GWL-E2
Power Management - Specialized BD57015GWL-E2
Wireless Power Receiver PMIC UCSP50L4C

Wireless Power Receiver PMIC UCSP50L4C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 810265-BD57015GWL-E2 BD57015GWL-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD57015GWL-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details