IC LED DRIVER OFFL 14SSOP Product overview: BD555A1AFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD555A1AFV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1049011-BD555A1AFV-E
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 100kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 10V
Voltage - Supply (Max): 38V
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-SSOP-B
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): BD555A1AFV-E2BD555A1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD555A1AFV-E2TR,
Base Product Number: BD555
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 14-SSOP-B
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 14-SSOP-B
LED Lighting Drivers Electrolytic Capacitor Free Buck Converter LED Driver
IC LED DRIVER OFFL 14SSOP
IC LED DVR ELECTROLYT CAP 14SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD555A1AFV-E2 | 1049011-BD555A1AFV-E2 | 846-BD555A1AFV-E2TR-ND | BD555A1AFV-E2 | BD555A1AFV-E2 | BD555A1AFV-E2 |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 10 to 38 volts | 10 to 38 volts | 10 to 38 volts |