IC AMP CLASS D MONO 700MW 9VCSP Product overview: BD5468GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5468GUL-E2 can be used for catalog matching and distributor lookup.
Audio Amplifiers Audio Amp Speaker 1-CH Mono 0.044W Class-D 9-Pin VCSP T/R
IC AMP CLASS D MONO 700MW 9VCSP
IC AMP CLASS D MONO 700MW 9VCSP
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.7x1.7)
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-BD5468GUL-E2 | BD5468GUL-E2 | BD5468GUL-E2 | BD5468GUL-E2 | BD5468GUL-E2 |
| Product Name | 700MW Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | CSP; 9-UFBGA, CSPBGA |