ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 5.3V, Ssop-5; Threshold Voltage Rohm BD53E53G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 5.3V, SSOP-5; Threshold Voltage:5.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 5.3V, SSOP-5; Threshold Voltage:5.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 5.3V, Ssop-5; Threshold Voltage Rohm - 62AC6694 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 5.3V, Ssop-5; Threshold Voltage Rohm
62AC6694
Voltage Detector, Aec-Q100, 5.3V, Ssop-5; Threshold Voltage Rohm 62AC6694
VOLTAGE DETECTOR, AEC-Q100, 5.3V, SSOP-5; Threshold Voltage:5.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 5.3V, SSOP-5; Threshold Voltage:5.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6694
Product Name Voltage Detector, Aec-Q100, 5.3V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details