ROHM Semiconductor USA, LLC 4.2V SSOP Voltage Supervisor IC BD53E42G-TR

Description
Processor Supervisor 4.2V 1 Active Low/CMOS 5-Pin SSOP T/R Product overview: BD53E42G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E42G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Processor Supervisor 4.2V 1 Active Low/CMOS 5-Pin SSOP T/R Product overview: BD53E42G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E42G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.2V SSOP Voltage Supervisor IC
691-BD53E42G-TR
4.2V SSOP Voltage Supervisor IC 691-BD53E42G-TR
Processor Supervisor 4.2V 1 Active Low/CMOS 5-Pin SSOP T/R Product overview: BD53E42G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E42G-TR can be used for catalog matching and distributor lookup.

Processor Supervisor 4.2V 1 Active Low/CMOS 5-Pin SSOP T/R Product overview: BD53E42G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E42G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD53E42G-TR - 1142065-BD53E42G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD53E42G-TR
1142065-BD53E42G-TR
PMIC - PMIC - Supervisors - BD53E42G-TR 1142065-BD53E42G-TR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142065-BD53E42G-TR Watchdog Timer: No Categories: PMIC - Supervisors Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Threshold Voltage: 4.2 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142065-BD53E42G-TR
Watchdog Timer: No
Categories: PMIC - Supervisors
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Threshold Voltage: 4.2 V

Buy Now
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6606 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6606
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6606
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-;RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD53E42G-TR 1142065-BD53E42G-TR 01AH6606
Product Name 4.2V SSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - BD53E42G-TR Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
Features Watchdog Timer
Output Options Inverting; Active Low
Threshold 4.2 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details