ROHM Semiconductor GmbH Voltage Detector with Adjustable Delay Time BD53E41G

Description
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD53E41G is a CMOS Voltage Detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, making it suitable for applications requiring precise timing and reset functions. The device operates within a detection voltage range of 4.1V, with a typical current consumption of 0.95µA. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD53E41G is ideal for circuits utilizing microcontrollers or logic circuits that necessitate reliable reset signals.

Datasheet Summary
Powered by GS/AI

The BD53E41G is a CMOS Voltage Detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, making it suitable for applications requiring precise timing and reset functions. The device operates within a detection voltage range of 4.1V, with a typical current consumption of 0.95µA. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD53E41G is ideal for circuits utilizing microcontrollers or logic circuits that necessitate reliable reset signals.

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Adjustable Delay Time - BD53E41G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Adjustable Delay Time
BD53E41G
Voltage Detector with Adjustable Delay Time BD53E41G
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.

ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD53E41G
Product Name Voltage Detector with Adjustable Delay Time
Output Options CMOS
Unlock Full Specs
to access all available technical data

Similar Products