ROHM Semiconductor GmbH 3.8V, CMOS Output Type, Adjustable Delay Voltage Detector BD53E38G

Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD53E38G is a CMOS output type voltage detector from ROHM Semiconductor, designed for adjustable delay applications. It operates at a detection voltage of 3.8V, with a high accuracy of ±1.0%. The device features ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The delay time can be controlled externally using a capacitor, allowing for flexibility in timing applications. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is suitable for use in circuits requiring reset functions, particularly those involving microcontrollers or logic circuits. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The BD53E38G is a CMOS output type voltage detector from ROHM Semiconductor, designed for adjustable delay applications. It operates at a detection voltage of 3.8V, with a high accuracy of ±1.0%. The device features ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The delay time can be controlled externally using a capacitor, allowing for flexibility in timing applications. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is suitable for use in circuits requiring reset functions, particularly those involving microcontrollers or logic circuits. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
3.8V, CMOS Output Type, Adjustable Delay Voltage Detector - BD53E38G - ROHM Semiconductor GmbH
Willich, Germany
3.8V, CMOS Output Type, Adjustable Delay Voltage Detector
BD53E38G
3.8V, CMOS Output Type, Adjustable Delay Voltage Detector BD53E38G
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD53E38G
Product Name 3.8V, CMOS Output Type, Adjustable Delay Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P41000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details