ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD53E25G-MTR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD53E25G-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD53E25G-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD53E25G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD53E25G-MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD53E25G-MTR
Supervisors BD53E25G-MTR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm - 62AC6666 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm
62AC6666
Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm 62AC6666
VOLTAGE DETECTOR, AEC-Q100, 2.5V, SSOP-5; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 2.5V, SSOP-5; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - BD53E25G-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD53E25G-MTR
PMIC - Supervisors BD53E25G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD53E25G-MTR BD53E25G-MTR 62AC6666 BD53E25G-MTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm PMIC - Supervisors
Threshold 2.5 volts 2.5 volts 2.5 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Type SC-74A, SOT-753 SC-74A, SOT-753
Number of Supplies 1; 1Monitors 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385364P - RS Components, Ltd.
Specs
Type SOT-25
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details