ROHM Semiconductor USA, LLC Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm BD5347G-2MTR

Description
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6613 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6613
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6613
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 01AH6613
Product Name Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products