ROHM Semiconductor GmbH Voltage Detector with Adjustable Delay Time BD5345G

Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD5345G is a voltage detector integrated circuit from ROHM Semiconductor, designed for high accuracy and low current consumption. It features a detection voltage of 4.5V with a tolerance of ±1.0%, making it suitable for applications requiring precise voltage monitoring. The device allows for adjustable delay time, controlled by an external capacitor, which provides flexibility in timing applications. It operates with an ultra-low current consumption of approximately 0.95µA, enhancing energy efficiency in battery-powered devices. The BD5345G is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. This product is ideal for circuits utilizing microcontrollers or logic circuits that require reset functionality.

Datasheet Summary
Powered by GS/AI

The BD5345G is a voltage detector integrated circuit from ROHM Semiconductor, designed for high accuracy and low current consumption. It features a detection voltage of 4.5V with a tolerance of ±1.0%, making it suitable for applications requiring precise voltage monitoring. The device allows for adjustable delay time, controlled by an external capacitor, which provides flexibility in timing applications. It operates with an ultra-low current consumption of approximately 0.95µA, enhancing energy efficiency in battery-powered devices. The BD5345G is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. This product is ideal for circuits utilizing microcontrollers or logic circuits that require reset functionality.

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Adjustable Delay Time - BD5345G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Adjustable Delay Time
BD5345G
Voltage Detector with Adjustable Delay Time BD5345G
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD5345G
Product Name Voltage Detector with Adjustable Delay Time
Output Options CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details