Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-;RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits CMOS DETEC VOLT 2.7V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5327FVETR-ND | BD5327FVE-TR | BD5327FVE-TR | 01AH6607 | BD5327FVE-TR | BD5327FVE-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Supervisory Circuits |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-665 | SOT-665 | SOT-665 | |||
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |