ROHM Semiconductor GmbH 2.6V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector BD5326G

Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD5326G is a high accuracy voltage detector IC from ROHM Semiconductor GmbH, designed for a detection voltage of 2.6V. It features a CMOS output type and allows for adjustable delay time, which is controlled by an external capacitor. This device operates with ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The BD5326G is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is ideal for circuits that require a reset function, particularly in microcontroller and logic circuit applications. The product is also lead-free and compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The BD5326G is a high accuracy voltage detector IC from ROHM Semiconductor GmbH, designed for a detection voltage of 2.6V. It features a CMOS output type and allows for adjustable delay time, which is controlled by an external capacitor. This device operates with ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The BD5326G is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is ideal for circuits that require a reset function, particularly in microcontroller and logic circuit applications. The product is also lead-free and compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
2.6V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector - BD5326G - ROHM Semiconductor GmbH
Willich, Germany
2.6V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector
BD5326G
2.6V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector BD5326G
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD5326G
Product Name 2.6V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P51000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P51000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details