ROHM Semiconductor GmbH Free Time Delay Setting CMOS Voltage Detector (Reset) IC BD5318G-2C

Description
ROHM's BD5318G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.
Datasheet
Description
ROHM's BD5318G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Time Delay Setting CMOS Voltage Detector (Reset) IC - BD5318G-2C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Free Time Delay Setting CMOS Voltage Detector (Reset) IC
BD5318G-2C
Free Time Delay Setting CMOS Voltage Detector (Reset) IC BD5318G-2C
ROHM's BD5318G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.

ROHM's BD5318G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD5318G-2C
Product Name Free Time Delay Setting CMOS Voltage Detector (Reset) IC
Output Options CMOS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details