ROHM Semiconductor GmbH Nano Energy™, 1.1V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive BD5311G-2C

Description
ROHM's BD5311G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
Datasheet
Description
ROHM's BD5311G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Energy™, 1.1V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive - BD5311G-2C - ROHM Semiconductor GmbH
Willich, Germany
Nano Energy™, 1.1V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive
BD5311G-2C
Nano Energy™, 1.1V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive BD5311G-2C
ROHM's BD5311G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.

ROHM's BD5311G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD5311G-2C
Product Name Nano Energy™, 1.1V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P52000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P52000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 4800 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details