The Voltage Detector IC from Rohm, specifically the BD52E50G-M model, is designed for automotive applications and is AEC-Q100 qualified. It operates with a detection voltage of 5.0V and features a very low current consumption of approximately 0.95µA. The device is housed in a compact SSOP-5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. This voltage detector offers a delay time that can be controlled by an external capacitor, providing flexibility in timing applications. It includes an N-channel open drain output, which is ideal for interfacing with microcontrollers and logic circuits that require reset functionality. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions. Engineers looking for a precise and efficient voltage detection solution for automotive systems, such as car navigation, audio systems, or meter panels, may find this product suitable for their needs.
VOLTAGE DETECTOR, AEC-Q100, 5V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 84Y9769 |
| Product Name | Voltage Detector, Aec-Q100, 5V, Ssop-5; Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |