ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD52E33G-MTR BD52E33G-MTR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965298-BD52E33G-MTR Mounting: SMD (SMT) Number of Pins: 5 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965298-BD52E33G-MTR Mounting: SMD (SMT) Number of Pins: 5 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD52E33G-MTR - 965298-BD52E33G-MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD52E33G-MTR
965298-BD52E33G-MTR
PMIC - PMIC - Supervisors - BD52E33G-MTR 965298-BD52E33G-MTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965298-BD52E33G-MTR Mounting: SMD (SMT) Number of Pins: 5 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965298-BD52E33G-MTR
Mounting: SMD (SMT)
Number of Pins: 5
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-BD52E33G-MTR
SOT-23 Voltage Supervisor IC 691-BD52E33G-MTR
nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: BD52E33G-MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E33G-MTR can be used for catalog matching and distributor lookup.

nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: BD52E33G-MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E33G-MTR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Detector, Aec-Q100, 3.3V, Ssop-5; Threshold Voltage Rohm - 84Y9752 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 3.3V, Ssop-5; Threshold Voltage Rohm
84Y9752
Voltage Detector, Aec-Q100, 3.3V, Ssop-5; Threshold Voltage Rohm 84Y9752
VOLTAGE DETECTOR, AEC-Q100, 3.3V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 3.3V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 965298-BD52E33G-MTR 691-BD52E33G-MTR 84Y9752
Product Name PMIC - PMIC - Supervisors - BD52E33G-MTR SOT-23 Voltage Supervisor IC Voltage Detector, Aec-Q100, 3.3V, Ssop-5; Threshold Voltage Rohm
Features Watchdog Timer
Output Options Inverting
Type SOP; SSOP; SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921263 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details