ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 3.1V, Ssop-5; Threshold Voltage Rohm BD52E31G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 3.1V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
Description
VOLTAGE DETECTOR, AEC-Q100, 3.1V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Detector IC from Rohm, specifically the BD52E31G-M model, is designed for automotive applications and features a threshold voltage of 3.1V. It is AEC-Q100 qualified, ensuring reliability in automotive environments. This device operates with ultra-low current consumption, typically around 0.95µA, making it suitable for battery-powered applications. The IC is housed in a compact SSOP-5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD52E31G-M offers a reset output and allows for delay time control through an external capacitor, providing flexibility in circuit design. It supports a detection voltage range from 2.3V to 6.0V in 0.1V increments, with high accuracy of ±1.0%. This voltage detector is ideal for circuits that require reliable reset functionality, such as microcontrollers in automotive systems.

Datasheet Summary
Powered by GS/AI

The Voltage Detector IC from Rohm, specifically the BD52E31G-M model, is designed for automotive applications and features a threshold voltage of 3.1V. It is AEC-Q100 qualified, ensuring reliability in automotive environments. This device operates with ultra-low current consumption, typically around 0.95µA, making it suitable for battery-powered applications. The IC is housed in a compact SSOP-5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD52E31G-M offers a reset output and allows for delay time control through an external capacitor, providing flexibility in circuit design. It supports a detection voltage range from 2.3V to 6.0V in 0.1V increments, with high accuracy of ±1.0%. This voltage detector is ideal for circuits that require reliable reset functionality, such as microcontrollers in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 3.1V, Ssop-5; Threshold Voltage Rohm - 84Y9750 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 3.1V, Ssop-5; Threshold Voltage Rohm
84Y9750
Voltage Detector, Aec-Q100, 3.1V, Ssop-5; Threshold Voltage Rohm 84Y9750
VOLTAGE DETECTOR, AEC-Q100, 3.1V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 3.1V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 84Y9750
Product Name Voltage Detector, Aec-Q100, 3.1V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details