ROHM Semiconductor USA, LLC Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm BD5248G-2MTR

Description
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6602 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6602
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6602
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC Supervisors - 687-BD5248G-2MTR - Utmel Electronic Limited
Hong Kong, China
PMIC Supervisors
687-BD5248G-2MTR
PMIC Supervisors 687-BD5248G-2MTR
PMIC Supervisors

PMIC Supervisors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 01AH6602 687-BD5248G-2MTR
Product Name Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm PMIC Supervisors
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details