ROHM Semiconductor GmbH Voltage Detector with Adjustable Delay Time BD5243G

Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Request a Quote
Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD5243G is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, allowing for flexibility in application. The device operates with a detection voltage of 4.3V and has a typical current consumption of 0.95µA. It is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. The BD5243G is ideal for circuits requiring reset functions, particularly in microcontroller and logic circuit applications.

Datasheet Summary
Powered by GS/AI

The BD5243G is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, allowing for flexibility in application. The device operates with a detection voltage of 4.3V and has a typical current consumption of 0.95µA. It is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. The BD5243G is ideal for circuits requiring reset functions, particularly in microcontroller and logic circuit applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Adjustable Delay Time - BD5243G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Adjustable Delay Time
BD5243G
Voltage Detector with Adjustable Delay Time BD5243G
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD5243G
Voltage Supervisor IC 691-BD5243G
Voltage Detector IC Adjustable Output Delay Product overview: BD5243G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5243G can be used for catalog matching and distributor lookup.

Voltage Detector IC Adjustable Output Delay Product overview: BD5243G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5243G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD5243G - 1152780-BD5243G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5243G
1152780-BD5243G
PMIC - PMIC - Supervisors - BD5243G 1152780-BD5243G
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152780-BD5243G Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152780-BD5243G
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD5243G 691-BD5243G 1152780-BD5243G
Product Name Voltage Detector with Adjustable Delay Time Voltage Supervisor IC PMIC - PMIC - Supervisors - BD5243G
Output Options Open Drain Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details