ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 5V, 0.3A, Htsop-8; Output Type Rohm BD50GA3MEFJ-ME2

Description
LDO, FIXED, AEC-Q100, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.3A, Htsop-8; Output Type Rohm - 84Y9735 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.3A, Htsop-8; Output Type Rohm
84Y9735
Ldo, Fixed, Aec-Q100, 5V, 0.3A, Htsop-8; Output Type Rohm 84Y9735
LDO, FIXED, AEC-Q100, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD50GA3MEFJ-ME2
LDO Voltage Regulators BD50GA3MEFJ-ME2
LDO Voltage Regulators 4.5-14V HTSOP-J8 16A LDO Regulator

LDO Voltage Regulators 4.5-14V HTSOP-J8 16A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9735 BD50GA3MEFJ-ME2
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.3A, Htsop-8; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details