ROHM Semiconductor USA, LLC
Power Switch ICs
BD4LD650EFV-CE2
Description
4ch Low Side Switch
Request a Quote
Email Supplier
Description
4ch Low Side Switch
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
265388 |
|
Product Name
|
Power Switch ICs |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS422; RS485
Device Type
Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tube
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details