ROHM Semiconductor GmbH 4.4V, CMOS Output Type, High Accuracy Voltage Detector BD49E44G

Description
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD49E44G is a high accuracy voltage detector IC from ROHM Semiconductor GmbH, designed for a detection voltage of 4.4V. It features a CMOS output type, which allows for compatibility with various logic circuits. The device offers high accuracy with a detection voltage tolerance of ±1.0% and operates with ultra-low current consumption of approximately 0.9OºA. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The BD49E44G is available in compact packages, including SSOP5 and VSOF5, which are advantageous for space-constrained designs. This voltage detector is ideal for circuits that require reliable reset functionality, particularly in microcontroller applications.

Datasheet Summary
Powered by GS/AI

The BD49E44G is a high accuracy voltage detector IC from ROHM Semiconductor GmbH, designed for a detection voltage of 4.4V. It features a CMOS output type, which allows for compatibility with various logic circuits. The device offers high accuracy with a detection voltage tolerance of ±1.0% and operates with ultra-low current consumption of approximately 0.9OºA. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The BD49E44G is available in compact packages, including SSOP5 and VSOF5, which are advantageous for space-constrained designs. This voltage detector is ideal for circuits that require reliable reset functionality, particularly in microcontroller applications.

Suppliers

Company
Product
Description
Supplier Links
4.4V, CMOS Output Type, High Accuracy Voltage Detector - BD49E44G - ROHM Semiconductor GmbH
Willich, Germany
4.4V, CMOS Output Type, High Accuracy Voltage Detector
BD49E44G
4.4V, CMOS Output Type, High Accuracy Voltage Detector BD49E44G
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD49E44G
Product Name 4.4V, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details