The BD4955FVE is a voltage detector IC from ROHM Semiconductor, part of the BD49xxx series, featuring a CMOS output type. It offers a detection voltage range from 2.3V to 6.0V in 0.1V increments, with a high accuracy of ±1.0%. The device is characterized by ultra-low current consumption of approximately 0.9OºA, making it suitable for battery-powered applications. It operates within a temperature range of -40°C to +105°C, ensuring reliability in various environments. The BD4955FVE is available in compact packages, including SSOP5 and VSOF5, which facilitate integration into space-constrained designs. This product is ideal for circuits requiring reset functions, particularly those utilizing microcontrollers or logic circuits.
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD4955FVE |
| Product Name | Standard Voltage Detectors |
| Output Options | CMOS |