ROHM Semiconductor GmbH 2.9V, CMOS Output Type, High Accuracy Voltage Detector BD4929G

Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD4929G is a high accuracy voltage detector IC from ROHM Semiconductor GmbH, designed for a detection voltage of 2.9V. It features a CMOS output type, which allows for low current consumption, typically around 0.9OºA. The device operates within a wide temperature range of -40°C to +105°C, making it suitable for various applications. The BD4929G is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, facilitating integration into space-constrained designs. This voltage detector is ideal for circuits that require reliable reset functionality, particularly in microcontroller and logic circuit applications.

Datasheet Summary
Powered by GS/AI

The BD4929G is a high accuracy voltage detector IC from ROHM Semiconductor GmbH, designed for a detection voltage of 2.9V. It features a CMOS output type, which allows for low current consumption, typically around 0.9OºA. The device operates within a wide temperature range of -40°C to +105°C, making it suitable for various applications. The BD4929G is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, facilitating integration into space-constrained designs. This voltage detector is ideal for circuits that require reliable reset functionality, particularly in microcontroller and logic circuit applications.

Suppliers

Company
Product
Description
Supplier Links
2.9V, CMOS Output Type, High Accuracy Voltage Detector - BD4929G - ROHM Semiconductor GmbH
Willich, Germany
2.9V, CMOS Output Type, High Accuracy Voltage Detector
BD4929G
2.9V, CMOS Output Type, High Accuracy Voltage Detector BD4929G
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD4929G
Product Name 2.9V, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ET0649-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P41000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details