ROHM Semiconductor GmbH Standard Voltage Detectors BD4924G

Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Request a Quote
Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD4924G is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features a detection voltage of 2.4V with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of 0.9OºA and is suitable for a wide operating temperature range of -40°C to +105°C. The BD4924G is available in multiple package options, including SSOP5 and SSOP3, which are compact and facilitate integration into various applications. This voltage detector is particularly useful in circuits that require a reset function, such as those utilizing microcontrollers or logic circuits.

Datasheet Summary
Powered by GS/AI

The BD4924G is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features a detection voltage of 2.4V with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of 0.9OºA and is suitable for a wide operating temperature range of -40°C to +105°C. The BD4924G is available in multiple package options, including SSOP5 and SSOP3, which are compact and facilitate integration into various applications. This voltage detector is particularly useful in circuits that require a reset function, such as those utilizing microcontrollers or logic circuits.

Suppliers

Company
Product
Description
Supplier Links
Standard Voltage Detectors - BD4924G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Voltage Detectors
BD4924G
Standard Voltage Detectors BD4924G
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4924G
Voltage Supervisor IC 691-BD4924G
Voltage Detector IC Product overview: BD4924G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4924G can be used for catalog matching and distributor lookup.

Voltage Detector IC Product overview: BD4924G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4924G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD4924G - 1152713-BD4924G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4924G
1152713-BD4924G
PMIC - PMIC - Supervisors - BD4924G 1152713-BD4924G
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152713-BD4924G Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152713-BD4924G
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD4924G 691-BD4924G 1152713-BD4924G
Product Name Standard Voltage Detectors Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4924G
Output Options CMOS Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers