ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD48E47G-MTR BD48E47G-MTR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013772-BD48E47G-MTR Mounting: SMD (SMT) Number of Pins: 5 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013772-BD48E47G-MTR Mounting: SMD (SMT) Number of Pins: 5 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD48E47G-MTR - 1013772-BD48E47G-MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD48E47G-MTR
1013772-BD48E47G-MTR
PMIC - PMIC - Supervisors - BD48E47G-MTR 1013772-BD48E47G-MTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013772-BD48E47G-MTR Mounting: SMD (SMT) Number of Pins: 5 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013772-BD48E47G-MTR
Mounting: SMD (SMT)
Number of Pins: 5
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
Automotive 4.7V SSOP Voltage Supervisor IC
691-BD48E47G-MTR
Automotive 4.7V SSOP Voltage Supervisor IC 691-BD48E47G-MTR
Processor Supervisor 4.7V 1 Active Low/Open Drain Automotive AEC-Q100 5-Pin SSOP T/R Product overview: BD48E47G-MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 4.7V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E47G-MTR can be used for catalog matching and distributor lookup.

Processor Supervisor 4.7V 1 Active Low/Open Drain Automotive AEC-Q100 5-Pin SSOP T/R Product overview: BD48E47G-MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 4.7V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E47G-MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1013772-BD48E47G-MTR 691-BD48E47G-MTR
Product Name PMIC - PMIC - Supervisors - BD48E47G-MTR Automotive 4.7V SSOP Voltage Supervisor IC
Features Watchdog Timer
Output Options Open Drain; Inverting
Type SOP; SSOP; SSOP Tape and Reel
Pins 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details