ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm BD48E39G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm - 84Y9709 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm
84Y9709
Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm 84Y9709
VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 84Y9709
Product Name Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details