ROHM Semiconductor GmbH 3.0V, High Accuracy Voltage Detector BD48E30G

Description
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD48E30G is a high accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 3.0V. It features an ultra-low current consumption of 0.9OºA (typical) and offers high accuracy with a detection voltage tolerance of ±1.0%. The device is suitable for applications requiring reset functions in microcontroller or logic circuits. It operates within a wide temperature range of -40°C to +105°C and is available in compact package options, including SSOP5 and SSOP3, which are similar to SOT-23-5 and SOT-23-3 respectively. This voltage detector is part of a series that includes options for both N-channel open drain and CMOS output types, providing flexibility for various circuit designs.

Datasheet Summary
Powered by GS/AI

The BD48E30G is a high accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 3.0V. It features an ultra-low current consumption of 0.9OºA (typical) and offers high accuracy with a detection voltage tolerance of ±1.0%. The device is suitable for applications requiring reset functions in microcontroller or logic circuits. It operates within a wide temperature range of -40°C to +105°C and is available in compact package options, including SSOP5 and SSOP3, which are similar to SOT-23-5 and SOT-23-3 respectively. This voltage detector is part of a series that includes options for both N-channel open drain and CMOS output types, providing flexibility for various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
3.0V, High Accuracy Voltage Detector - BD48E30G - ROHM Semiconductor GmbH
Willich, Germany
3.0V, High Accuracy Voltage Detector
BD48E30G
3.0V, High Accuracy Voltage Detector BD48E30G
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD48E30G
Product Name 3.0V, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P51000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P51000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details