ROHM Semiconductor GmbH 3.2V, High Accuracy Voltage Detector BD4832G

Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD4832G is a high accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 3.2V. It features an ultra-low current consumption of 0.9OºA (typical) and offers high accuracy with a detection voltage tolerance of ±1.0%. The device is suitable for applications requiring reset functions in microcontroller or logic circuits. It operates within a wide temperature range of -40°C to +105°C and is available in compact packages, including SSOP5 and SSOP3, which are similar to SOT-23-5 and SOT-23-3 respectively. The BD4832G is part of a series that includes both N-channel open drain and CMOS output types, allowing for flexibility in design.

Datasheet Summary
Powered by GS/AI

The BD4832G is a high accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 3.2V. It features an ultra-low current consumption of 0.9OºA (typical) and offers high accuracy with a detection voltage tolerance of ±1.0%. The device is suitable for applications requiring reset functions in microcontroller or logic circuits. It operates within a wide temperature range of -40°C to +105°C and is available in compact packages, including SSOP5 and SSOP3, which are similar to SOT-23-5 and SOT-23-3 respectively. The BD4832G is part of a series that includes both N-channel open drain and CMOS output types, allowing for flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
3.2V, High Accuracy Voltage Detector - BD4832G - ROHM Semiconductor GmbH
Willich, Germany
3.2V, High Accuracy Voltage Detector
BD4832G
3.2V, High Accuracy Voltage Detector BD4832G
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD4832G
Product Name 3.2V, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P41000AG High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000AG - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 0.1200 to 1.32 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details