ROHM Semiconductor GmbH 3.1V, Fixed Delay (50msec), CMOS Output Type, High Accuracy Voltage Detector BD46315G

Description
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Description
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.1V, Fixed Delay (50msec), CMOS Output Type, High Accuracy Voltage Detector - BD46315G - ROHM Semiconductor GmbH
Willich, Germany
3.1V, Fixed Delay (50msec), CMOS Output Type, High Accuracy Voltage Detector
BD46315G
3.1V, Fixed Delay (50msec), CMOS Output Type, High Accuracy Voltage Detector BD46315G
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD46315G
Product Name 3.1V, Fixed Delay (50msec), CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P41000AG High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000AG - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 0.1200 to 1.32 volts
Power Requirements DC Powered; AC Powered
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details