The BD46232G is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features a built-in counter timer delay circuit, eliminating the need for an external capacitor for delay time settings. The device operates with a detection voltage of 2.3V and has a fixed delay time of 200ms. It consumes a typical current of only 0.85µA and operates within a temperature range of -40°C to +105°C. The BD46232G is available in a compact SSOP5 package, making it suitable for applications requiring reset functions in microcontroller or logic circuits.
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46232G |
| Product Name | Voltage Detector with Fixed Delay Time |
| Output Options | CMOS |