ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm BD45E455G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm - 62AC6538 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm
62AC6538
Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm 62AC6538
VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6538
Product Name Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details