ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 4V, Ssop-5; Threshold Voltage Rohm BD45E405G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 4V, SSOP-5; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 4V, SSOP-5; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 4V, Ssop-5; Threshold Voltage Rohm - 62AC6523 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 4V, Ssop-5; Threshold Voltage Rohm
62AC6523
Voltage Detector, Aec-Q100, 4V, Ssop-5; Threshold Voltage Rohm 62AC6523
VOLTAGE DETECTOR, AEC-Q100, 4V, SSOP-5; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 4V, SSOP-5; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6523
Product Name Voltage Detector, Aec-Q100, 4V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details