ROHM Semiconductor USA, LLC Interface Transceiver IC BD41044FJ-CE2

Description
IC TRANSCEIVER HALF 1/1 8SOPJ Product overview: BD41044FJ-CE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41044FJ-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOPJ Product overview: BD41044FJ-CE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41044FJ-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-BD41044FJ-CE2
Interface Transceiver IC 710-BD41044FJ-CE2
IC TRANSCEIVER HALF 1/1 8SOPJ Product overview: BD41044FJ-CE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41044FJ-CE2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOPJ Product overview: BD41044FJ-CE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41044FJ-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370718-BD41044FJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370718-BD41044FJ-CE2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370718-BD41044FJ-CE2
Win Source Part Number: 1370718-BD41044FJ-CE 2 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Transceiver MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 300 mV

Win Source Part Number: 1370718-BD41044FJ-CE2
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Transceiver
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 300 mV

Buy Now Datasheet
Can Fd Transceiver, -40 To 125Deg C; Ic Interface Type Rohm - 01AH6463 - Newark, An Avnet Company
Chicago, IL, United States
Can Fd Transceiver, -40 To 125Deg C; Ic Interface Type Rohm
01AH6463
Can Fd Transceiver, -40 To 125Deg C; Ic Interface Type Rohm 01AH6463
CAN FD TRANSCEIVER, -40 TO 125DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOP-J; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAN FD TRANSCEIVER, -40 TO 125DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOP-J; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface ICs - CAN ICs - BD41044FJ-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface ICs - CAN ICs
BD41044FJ-CE2
Integrated Circuits (ICs) - Interface ICs - CAN ICs BD41044FJ-CE2
Integrated Circuits (ICs) - Interface ICs - CAN ICs

Integrated Circuits (ICs) - Interface ICs - CAN ICs

Supplier's Site
Drivers, Receivers, Transceivers - BD41044FJ-CE2 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BD41044FJ-CE2
Drivers, Receivers, Transceivers BD41044FJ-CE2
CAN FD TRANSCEIVER FOR AUTOMOTIV

CAN FD TRANSCEIVER FOR AUTOMOTIV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BD41044FJ-CE2 1370718-BD41044FJ-CE2 01AH6463 BD41044FJ-CE2 BD41044FJ-CE2
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Can Fd Transceiver, -40 To 125Deg C; Ic Interface Type Rohm Integrated Circuits (ICs) - Interface ICs - CAN ICs Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Sensor Interface Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V Other; 4.75V ~ 5.25V
Data Rate 5000 kbps 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers