IC TRANSCEIVER FULL 1/1 8SOPJ Product overview: BD41041FJ-CE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41041FJ-CE2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 980779-BD41041FJ-CE2
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD41041FJ-CE2DKR
Base Product Number: BD41041
IC TRANSCEIVER FULL 1/1 8SOPJ
CAN TRANSCEIVER, -40 TO 125DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOP-J; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-BD41041FJ-CE2 | 980779-BD41041FJ-CE2 | BD41041FJ-CE2 | 01AH6462 | BD41041FJ-CE2 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Can Transceiver, -40 To 125Deg C; Ic Interface Type Rohm | Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Sensor Interface | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps |