IC TRANSCEIVER 1/1 8HSON Product overview: BD41030HFN-CGTR from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41030HFN-CGTR can be used for catalog matching and distributor lookup.
LIN Transceivers LIN Transceiver HSON8 5-27V
LIN TRANSCEIVER, 20KBPS, HSON-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:27V; Baud Rate:-; Interface Case Style:HSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8HSON
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-BD41030HFN-CGTR | BD41030HFN-CGTR | 94AC7442 | BD41030HFN-CGTR |
| Product Name | Interface Transceiver IC | LIN Transceivers | Lin Transceiver, 20Kbps, Hson-8; Output Voltage Rohm | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5V ~ 27V | Other; 5V | Other | |
| Data Rate | 20 kbps |