Win Source Part Number: 968520-BD41030FJ-CGE
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Data Rate: 20kbps
Voltage - Supply: 5V ~ 27V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD41030FJ-CGE2TR,BD4
Base Product Number: BD41030
IC TRANSCEIVER 1/1 8SOPJ Product overview: BD41030FJ-CGE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BD41030FJ-CGE2 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 8SOPJ
LIN Transceivers LIN Transceiver SOP-J8 5-27V
IC TRANSCEIVER 1/1 8SOPJ
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOP-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:27V; Baud Rate:-; Interface Case Style:SOP; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 968520-BD41030FJ-CGE2 | 710-BD41030FJ-CGE2 | BD41030FJ-CGE2 | BD41030FJ-CGE2 | BD41030FJ-CGE2 | 06AC5794 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | LIN Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lin Transceiver, Aec-Q100, 20Kbps, Sop-8; Output Voltage Rohm |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 5V ~ 27V | Other; 5V ~ 27V | Other; 5V ~ 27V | Other | Other; 5V | |
| Data Rate | 20 kbps | 20 kbps | 20 kbps | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |