ROHM Semiconductor USA, LLC 5V 150MA Voltage Regulator IC BD3951F-E2

Description
IC REG LINEAR 5V 150MA 8SOP Product overview: BD3951F-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3951F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 150MA 8SOP Product overview: BD3951F-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3951F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-BD3951F-E2
5V 150MA Voltage Regulator IC 776-BD3951F-E2
IC REG LINEAR 5V 150MA 8SOP Product overview: BD3951F-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3951F-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA 8SOP Product overview: BD3951F-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3951F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3951F-E2 - 049341-BD3951F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3951F-E2
049341-BD3951F-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3951F-E2 049341-BD3951F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049341-BD3951F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): NCV4949ADR2G; L4949ED-E; L4949EDTR-E; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049341-BD3951F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCV4949ADR2G; L4949ED-E; L4949EDTR-E;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3951F-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3951F-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3951F-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3951F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3951F-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3951F-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3951F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3951F-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3951F-E2
IC REG LINEAR 5V 150MA 8SOP

IC REG LINEAR 5V 150MA 8SOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3951F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3951F-E2
PMIC - Voltage Regulators - Linear BD3951F-E2
IC REG LINEAR 5V 150MA 8SOP

IC REG LINEAR 5V 150MA 8SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
BD3951F-E2
Linear Voltage Regulators BD3951F-E2
Linear Voltage Regulators REGULATOR WITH VOLTAGE DETECTOR

Linear Voltage Regulators REGULATOR WITH VOLTAGE DETECTOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD3951F-E2 049341-BD3951F-E2 BD3951F-E2CT-ND BD3951F-E2 BD3951F-E2 BD3951F-E2
Product Name 5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3951F-E2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-SOP SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" SOIC
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data