ROHM Semiconductor USA, LLC Power Management Ic, Aec-Q100, Htqfp-48; Supply Voltage Rohm BD39012EFV-CE2

Description
POWER MANAGEMENT IC, AEC-Q100, HTQFP-48; Supply Voltage:30V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:HTQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, AEC-Q100, HTQFP-48; Supply Voltage:30V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:HTQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, Aec-Q100, Htqfp-48; Supply Voltage Rohm - 58AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Aec-Q100, Htqfp-48; Supply Voltage Rohm
58AC8488
Power Management Ic, Aec-Q100, Htqfp-48; Supply Voltage Rohm 58AC8488
POWER MANAGEMENT IC, AEC-Q100, HTQFP-48; Supply Voltage:30V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:HTQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT IC, AEC-Q100, HTQFP-48; Supply Voltage:30V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:HTQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 58AC8488
Product Name Power Management Ic, Aec-Q100, Htqfp-48; Supply Voltage Rohm
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details