Manufacturer: Rohm Semiconductor
Win Source Part Number: 049335-BD3893FV-E2
Packaging: Reel - TR
Type: Signal Processor
Mounting: SMD (SMT)
Output Type: Analog
Input Type: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SSOPB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC SIGNAL PROCESSOR 16SSOP Product overview: BD3893FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BD3893FV-E2 can be used for catalog matching and distributor lookup.
IC SIGNAL PROCESSOR 16SSOP
IC SIGNAL PROCESSOR 16SSOP
IC SIGNAL PROCESSOR 16SSOP
IC SIGNAL PROCESSOR 16SSOP
IC SIGNAL PROCESSOR 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 049335-BD3893FV-E2 | 752-BD3893FV-E2 | BD3893FV-E2-ND | BD3893FV-E2 | BD3893FV-E2 | BD3893FV-E2 | BD3893FV-E2 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - BD3893FV-E2 | Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |