ROHM Semiconductor USA, LLC Audio Special Purpose - BD3883FS-E2 BD3883FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 131626-BD3883FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 131626-BD3883FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3883FS-E2 - 131626-BD3883FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3883FS-E2
131626-BD3883FS-E2
Audio Special Purpose - BD3883FS-E2 131626-BD3883FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 131626-BD3883FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 131626-BD3883FS-E2
Packaging: Reel - TR
Specifications: Front End
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 131626-BD3883FS-E2
Product Name Audio Special Purpose - BD3883FS-E2
Supply Voltage Other; 6.5 V ~ 9.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897637 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers