ROHM Semiconductor USA, LLC Audio Special Purpose - BD3881FV BD3881FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049329-BD3881FV Packaging: Reel - TR Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049329-BD3881FV Packaging: Reel - TR Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3881FV - 049329-BD3881FV - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3881FV
049329-BD3881FV
Audio Special Purpose - BD3881FV 049329-BD3881FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049329-BD3881FV Packaging: Reel - TR Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049329-BD3881FV
Packaging: Reel - TR
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 28-SSOPB
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3.5 V to 4.75 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049329-BD3881FV
Product Name Audio Special Purpose - BD3881FV
Supply Voltage Other; 3.5 V ~ 4.75 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260858-SI32179-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
5 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CP8770ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers