LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BD3841FS-E2 BD3841FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 112925-BD3841FS-E2 Packaging: Reel - TR Features: Buffered, Serial Interface Applications: Audio Number of Channels: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 32-SSOP Single Supply Voltage (V+): 10 V to 14.6 V Dual Supply Voltage(V±): ±5 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 112925-BD3841FS-E2 Packaging: Reel - TR Features: Buffered, Serial Interface Applications: Audio Number of Channels: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 32-SSOP Single Supply Voltage (V+): 10 V to 14.6 V Dual Supply Voltage(V±): ±5 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BD3841FS-E2 - 112925-BD3841FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BD3841FS-E2
112925-BD3841FS-E2
Interface - Interface - Analog Switches - Special Purpose - BD3841FS-E2 112925-BD3841FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 112925-BD3841FS-E2 Packaging: Reel - TR Features: Buffered, Serial Interface Applications: Audio Number of Channels: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 32-SSOP Single Supply Voltage (V+): 10 V to 14.6 V Dual Supply Voltage(V±): ±5 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 112925-BD3841FS-E2
Packaging: Reel - TR
Features: Buffered, Serial Interface
Applications: Audio
Number of Channels: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 32-SSOP
Single Supply Voltage (V+): 10 V to 14.6 V
Dual Supply Voltage(V±): ±5 V to 7.3 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BD3841FS-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BD3841FS-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BD3841FS-E2
IC SOUND PROCESSOR 9CH 32SSOP

IC SOUND PROCESSOR 9CH 32SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 112925-BD3841FS-E2 BD3841FS-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BD3841FS-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface; Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details