ROHM Semiconductor USA, LLC Audio Special Purpose - BD3824FS BD3824FS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049320-BD3824FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049320-BD3824FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3824FS - 049320-BD3824FS - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3824FS
049320-BD3824FS
Audio Special Purpose - BD3824FS 049320-BD3824FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 049320-BD3824FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049320-BD3824FS
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049320-BD3824FS
Product Name Audio Special Purpose - BD3824FS
Supply Voltage Other; 7 V ~ 9.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Hex unbuffered inverter - 74AHCU04PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details