ROHM Semiconductor USA, LLC Audio Special Purpose - BD3823FV-E2 BD3823FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049319-BD3823FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP-B Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049319-BD3823FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP-B Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3823FV-E2 - 049319-BD3823FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3823FV-E2
049319-BD3823FV-E2
Audio Special Purpose - BD3823FV-E2 049319-BD3823FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049319-BD3823FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP-B Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049319-BD3823FV-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 5
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP-B
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049319-BD3823FV-E2
Product Name Audio Special Purpose - BD3823FV-E2
Supply Voltage Other; 7 V ~ 14.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 54F573/BSA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP20
View Details
Line Interface ICs - 1914659P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details