ROHM Semiconductor USA, LLC Audio Special Purpose - BD3822FS BD3822FS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049318-BD3822FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049318-BD3822FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3822FS - 049318-BD3822FS - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3822FS
049318-BD3822FS
Audio Special Purpose - BD3822FS 049318-BD3822FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 049318-BD3822FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049318-BD3822FS
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049318-BD3822FS
Product Name Audio Special Purpose - BD3822FS
Supply Voltage Other; 7 V ~ 9.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CG8974AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers