ROHM Semiconductor USA, LLC Audio Special Purpose BD37069FV-ME2

Description
Audio Audio Processor 6 Channel 40-SSOP-B
Request a Quote Datasheet
Description
Audio Audio Processor 6 Channel 40-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD37069FV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Processor 6 Channel 40-SSOP-B

Audio Audio Processor 6 Channel 40-SSOP-B

Buy Now Datasheet
Audio Special Purpose - BD37069FV-ME2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37069FV-ME2
Audio Special Purpose BD37069FV-ME2
IC AUDIO PROCESSOR 40SSOPB

IC AUDIO PROCESSOR 40SSOPB

Supplier's Site Datasheet
Audio Processor, -40 To 85Deg C, Ssop-40; Audio Control Type Rohm - 73AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, -40 To 85Deg C, Ssop-40; Audio Control Type Rohm
73AC9714
Audio Processor, -40 To 85Deg C, Ssop-40; Audio Control Type Rohm 73AC9714
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-40; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-40; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD37069FV-ME2TR-ND BD37069FV-ME2 73AC9714
Product Name Audio Special Purpose Audio Processor, -40 To 85Deg C, Ssop-40; Audio Control Type Rohm
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "40-SSOP (0.213"", 5.40mm Width)" SSOP
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8241BB-B-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - BD3812F-E2TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "14-SOIC (0.173"", 4.40mm Width)"
Interface Serial
View Details
3 suppliers
Sound Processors with built-in 2-band Equalizers - BD37511FS - ROHM Semiconductor GmbH
Specs
Supply Voltage 7 to 9.5 volts
View Details
2 suppliers