ROHM Semiconductor GmbH Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter BD37069FV-M

Description
BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function is capable to reach up to 5.2VRMS maximum output. Furthermore, the IC is simple to design due to the built-in TDMA noise reduction systems.
Datasheet
Description
BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function is capable to reach up to 5.2VRMS maximum output. Furthermore, the IC is simple to design due to the built-in TDMA noise reduction systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter - BD37069FV-M - ROHM Semiconductor GmbH
Willich, Germany
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter
BD37069FV-M
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter BD37069FV-M
BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function is capable to reach up to 5.2VRMS maximum output. Furthermore, the IC is simple to design due to the built-in TDMA noise reduction systems.

BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function is capable to reach up to 5.2VRMS maximum output. Furthermore, the IC is simple to design due to the built-in TDMA noise reduction systems.

Supplier's Site Datasheet
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter - BD37069FV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter
BD37069FV-M
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter BD37069FV-M
BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function is capable to reach up to 5.2VRMS maximum output. Furthermore, the IC is simple to design due to the built-in TDMA noise reduction systems.

BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function is capable to reach up to 5.2VRMS maximum output. Furthermore, the IC is simple to design due to the built-in TDMA noise reduction systems.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD37069FV-M BD37069FV-M
Product Name Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Tesira AMP-4300R CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 4 #
View Details